Panasonic Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5102V

Description
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8633
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8633
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1048
Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1048
RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 51K, 0.5W, THICK FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8633
Product Name Resistor, 51K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details