Panasonic Chip Resistor - Surface Mount ERJ-HP6D4990V

Description
RES 499 OHM 0.5% 1/2W 0805
Datasheet
Description
RES 499 OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D4990V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D4990V
Chip Resistor - Surface Mount ERJ-HP6D4990V
RES 499 OHM 0.5% 1/2W 0805

RES 499 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 499R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 499R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5892
Resistor, 499R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5892
RESISTOR, 499R, 0.5W, THICK FILM, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 499R, 0.5W, THICK FILM, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 499R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 499R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8628
Resistor, 499R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8628
RESISTOR, 499R, 0.5W, THICK FILM, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 499R, 0.5W, THICK FILM, 0805; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D4990V 28AJ5892
Product Name Chip Resistor - Surface Mount Resistor, 499R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers