Panasonic Resistor, 48R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D48R7V

Description
RESISTOR, 48R7, 0.5W, THICK FILM, 0805; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 48R7, 0.5W, THICK FILM, 0805; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 48R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 48R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1041
Resistor, 48R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1041
RESISTOR, 48R7, 0.5W, THICK FILM, 0805; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 48R7, 0.5W, THICK FILM, 0805; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 48R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5891 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 48R7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5891
Resistor, 48R7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5891
RESISTOR, 48R7, 0.5W, THICK FILM, 0805; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 48R7, 0.5W, THICK FILM, 0805; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1041
Product Name Resistor, 48R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers