Panasonic Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4871V

Description
RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1044 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1044
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1044
RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1043
Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1043
RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K87, 0.5W, THICK FILM, 0805; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1044
Product Name Resistor, 4K87, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details