Panasonic Resistor, 475R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4750V

Description
RESISTOR, 475R, 0.5W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 475R, 0.5W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 475R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5888 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 475R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5888
Resistor, 475R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5888
RESISTOR, 475R, 0.5W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 475R, 0.5W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 475R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 475R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5887
Resistor, 475R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5887
RESISTOR, 475R, 0.5W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 475R, 0.5W, THICK FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5888
Product Name Resistor, 475R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details