Panasonic Resistor, 46R4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D46R4V

Description
RESISTOR, 46R4, 0.5W, THICK FILM, 0805; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 46R4, 0.5W, THICK FILM, 0805; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 46R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 46R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5878
Resistor, 46R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5878
RESISTOR, 46R4, 0.5W, THICK FILM, 0805; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 46R4, 0.5W, THICK FILM, 0805; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 46R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 46R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8615
Resistor, 46R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8615
RESISTOR, 46R4, 0.5W, THICK FILM, 0805; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 46R4, 0.5W, THICK FILM, 0805; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5878
Product Name Resistor, 46R4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details