Panasonic Resistor, 464R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4640V

Description
RESISTOR, 464R, 0.5W, THICK FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 464R, 0.5W, THICK FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 464R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 464R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8616
Resistor, 464R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8616
RESISTOR, 464R, 0.5W, THICK FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 464R, 0.5W, THICK FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 464R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 464R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5879
Resistor, 464R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5879
RESISTOR, 464R, 0.5W, THICK FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 464R, 0.5W, THICK FILM, 0805; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8616
Product Name Resistor, 464R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details