Panasonic Resistor, 44R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D44R2V

Description
RESISTOR, 44R2, 0.5W, THICK FILM, 0805; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 44R2, 0.5W, THICK FILM, 0805; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 44R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5871
Resistor, 44R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5871
RESISTOR, 44R2, 0.5W, THICK FILM, 0805; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44R2, 0.5W, THICK FILM, 0805; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 44R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5870
Resistor, 44R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5870
RESISTOR, 44R2, 0.5W, THICK FILM, 0805; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44R2, 0.5W, THICK FILM, 0805; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5871
Product Name Resistor, 44R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers