Panasonic Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4321V

Description
RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8609
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8609
RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1034
Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1034
RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K32, 0.5W, THICK FILM, 0805; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8609
Product Name Resistor, 4K32, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers