Panasonic Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4302V

Description
RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5868
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5868
RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8608
Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8608
RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 43K, 0.5W, THICK FILM, 0805; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5868
Product Name Resistor, 43K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 43000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details