Panasonic Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4301V

Description
RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8607
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8607
RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1031
Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1031
RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K3, 0.5W, THICK FILM, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8607
Product Name Resistor, 4K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details