Panasonic Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4221V

Description
RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1025
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1025
RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8604
Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8604
RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.5W, THICK FILM, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1025
Product Name Resistor, 4K22, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers