Panasonic Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4220V

Description
RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1024
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1024
RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5866
Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5866
RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 422R, 0.5W, THICK FILM, 0805; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1024
Product Name Resistor, 422R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details