Panasonic Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D41R2V

Description
RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1018 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1018
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1018
RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1017
Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1017
RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41R2, 0.5W, THICK FILM, 0805; Resistance:41.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1018
Product Name Resistor, 41R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers