Panasonic Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4122V

Description
RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8602
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8602
RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1022
Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1022
RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41K2, 0.5W, THICK FILM, 0805; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8602
Product Name Resistor, 41K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers