Panasonic Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D39R2V

Description
RESISTOR, 39R2, 0.5W, THICK FILM, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 39R2, 0.5W, THICK FILM, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1010
Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1010
RESISTOR, 39R2, 0.5W, THICK FILM, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39R2, 0.5W, THICK FILM, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1011
Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1011
RESISTOR, 39R2, 0.5W, THICK FILM, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39R2, 0.5W, THICK FILM, 0805; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1010
Product Name Resistor, 39R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details