Panasonic Resistor, 39K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3922V

Description
RESISTOR, 39K2, 0.5W, THICK FILM, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 39K2, 0.5W, THICK FILM, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 39K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1015
Resistor, 39K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1015
RESISTOR, 39K2, 0.5W, THICK FILM, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39K2, 0.5W, THICK FILM, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 39K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1014
Resistor, 39K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1014
RESISTOR, 39K2, 0.5W, THICK FILM, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39K2, 0.5W, THICK FILM, 0805; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1015
Product Name Resistor, 39K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details