Panasonic Resistor, 3K92, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3921V

Description
RESISTOR, 3K92, 0.5W, THICK FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K92, 0.5W, THICK FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K92, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K92, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5862
Resistor, 3K92, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5862
RESISTOR, 3K92, 0.5W, THICK FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K92, 0.5W, THICK FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K92, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K92, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8596
Resistor, 3K92, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8596
RESISTOR, 3K92, 0.5W, THICK FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K92, 0.5W, THICK FILM, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5862
Product Name Resistor, 3K92, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details