Panasonic Resistor, 39K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3902V

Description
RESISTOR, 39K, 0.5W, THICK FILM, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 39K, 0.5W, THICK FILM, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 39K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5860
Resistor, 39K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5860
RESISTOR, 39K, 0.5W, THICK FILM, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39K, 0.5W, THICK FILM, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 39K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8595
Resistor, 39K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8595
RESISTOR, 39K, 0.5W, THICK FILM, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39K, 0.5W, THICK FILM, 0805; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D3902V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D3902V
Chip Resistor - Surface Mount ERJ-HP6D3902V
RES 39K OHM 0.5% 1/2W 0805

RES 39K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ5860 ERJ-HP6D3902V
Product Name Resistor, 39K, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details