Panasonic Chip Resistor - Surface Mount ERJ-HP6D3901V

Description
RES 3.9K OHM 0.5% 1/2W 0805
Datasheet
Description
RES 3.9K OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D3901V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D3901V
Chip Resistor - Surface Mount ERJ-HP6D3901V
RES 3.9K OHM 0.5% 1/2W 0805

RES 3.9K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8593
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8593
RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8594
Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8594
RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K9, 0.5W, THICK FILM, 0805; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D3901V 28AJ8593
Product Name Chip Resistor - Surface Mount Resistor, 3K9, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3900 ohms 3900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data