Panasonic Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D37R4V

Description
RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8585
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8585
RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5854
Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5854
RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 37R4, 0.5W, THICK FILM, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8585
Product Name Resistor, 37R4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers