Panasonic Resistor, 36K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3652V

Description
RESISTOR, 36K5, 0.5W, THICK FILM, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36K5, 0.5W, THICK FILM, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5853
Resistor, 36K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5853
RESISTOR, 36K5, 0.5W, THICK FILM, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 36K5, 0.5W, THICK FILM, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 36K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1004
Resistor, 36K5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1004
RESISTOR, 36K5, 0.5W, THICK FILM, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 36K5, 0.5W, THICK FILM, 0805; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5853
Product Name Resistor, 36K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers