Panasonic Resistor, 365R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3650V

Description
RESISTOR, 365R, 0.5W, THICK FILM, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 365R, 0.5W, THICK FILM, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 365R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 365R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8584
Resistor, 365R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8584
RESISTOR, 365R, 0.5W, THICK FILM, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 365R, 0.5W, THICK FILM, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 365R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1002 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 365R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1002
Resistor, 365R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1002
RESISTOR, 365R, 0.5W, THICK FILM, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 365R, 0.5W, THICK FILM, 0805; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8584
Product Name Resistor, 365R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details