Panasonic Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3602V

Description
RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8583
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8583
RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5851
Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5851
RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 36K, 0.5W, THICK FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8583
Product Name Resistor, 36K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details