Panasonic Resistor, 35R7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D35R7V

Description
RESISTOR, 35R7, 0.5W, THICK FILM, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 35R7, 0.5W, THICK FILM, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 35R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0992
Resistor, 35R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0992
RESISTOR, 35R7, 0.5W, THICK FILM, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35R7, 0.5W, THICK FILM, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 35R7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35R7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0993
Resistor, 35R7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0993
RESISTOR, 35R7, 0.5W, THICK FILM, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35R7, 0.5W, THICK FILM, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0992
Product Name Resistor, 35R7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details