Panasonic Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3482V

Description
RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8579
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8579
RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0991
Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0991
RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34K8, 0.5W, THICK FILM, 0805; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8579
Product Name Resistor, 34K8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details