Panasonic Resistor, 3K4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3401V

Description
RESISTOR, 3K4, 0.5W, THICK FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K4, 0.5W, THICK FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8576
Resistor, 3K4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8576
RESISTOR, 3K4, 0.5W, THICK FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K4, 0.5W, THICK FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K4, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0986 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K4, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0986
Resistor, 3K4, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0986
RESISTOR, 3K4, 0.5W, THICK FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K4, 0.5W, THICK FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8576
Product Name Resistor, 3K4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details