Panasonic Resistor, 340R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3400V

Description
RESISTOR, 340R, 0.5W, THICK FILM, 0805; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 340R, 0.5W, THICK FILM, 0805; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 340R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 340R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8575
Resistor, 340R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8575
RESISTOR, 340R, 0.5W, THICK FILM, 0805; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 340R, 0.5W, THICK FILM, 0805; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 340R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 340R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0985
Resistor, 340R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0985
RESISTOR, 340R, 0.5W, THICK FILM, 0805; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 340R, 0.5W, THICK FILM, 0805; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8575
Product Name Resistor, 340R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details