Panasonic Resistor, 33K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3322V

Description
RESISTOR, 33K2, 0.5W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33K2, 0.5W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5846
Resistor, 33K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5846
RESISTOR, 33K2, 0.5W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K2, 0.5W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K2, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0982
Resistor, 33K2, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0982
RESISTOR, 33K2, 0.5W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K2, 0.5W, THICK FILM, 0805; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5846
Product Name Resistor, 33K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details