Panasonic Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3320V

Description
RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0980
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0980
RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0981
Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0981
RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 332R, 0.5W, THICK FILM, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0980
Product Name Resistor, 332R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers