Panasonic Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3300V

Description
RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5843
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5843
RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8571
Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8571
RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 330R, 0.5W, THICK FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5843
Product Name Resistor, 330R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details