Panasonic Resistor, 3K24, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3241V

Description
RESISTOR, 3K24, 0.5W, THICK FILM, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K24, 0.5W, THICK FILM, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K24, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K24, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8566
Resistor, 3K24, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8566
RESISTOR, 3K24, 0.5W, THICK FILM, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K24, 0.5W, THICK FILM, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K24, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K24, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0976
Resistor, 3K24, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0976
RESISTOR, 3K24, 0.5W, THICK FILM, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K24, 0.5W, THICK FILM, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8566
Product Name Resistor, 3K24, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers