Panasonic Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3160V

Description
RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5838
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5838
RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5837
Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5837
RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 316R, 0.5W, THICK FILM, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5838
Product Name Resistor, 316R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers