Panasonic Resistor, 30K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3012V

Description
RESISTOR, 30K1, 0.5W, THICK FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30K1, 0.5W, THICK FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0970
Resistor, 30K1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0970
RESISTOR, 30K1, 0.5W, THICK FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30K1, 0.5W, THICK FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5832
Resistor, 30K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5832
RESISTOR, 30K1, 0.5W, THICK FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30K1, 0.5W, THICK FILM, 0805; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0970
Product Name Resistor, 30K1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details