Panasonic Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3003V

Description
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5829
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5829
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8561
Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8561
RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300K, 0.5W, THICK FILM, 0805; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5829
Product Name Resistor, 300K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details