Panasonic Resistor, 2K94, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2941V

Description
RESISTOR, 2K94, 0.5W, THICK FILM, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K94, 0.5W, THICK FILM, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K94, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K94, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0960
Resistor, 2K94, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0960
RESISTOR, 2K94, 0.5W, THICK FILM, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K94, 0.5W, THICK FILM, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K94, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K94, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0961
Resistor, 2K94, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0961
RESISTOR, 2K94, 0.5W, THICK FILM, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K94, 0.5W, THICK FILM, 0805; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D2941V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D2941V
Chip Resistor - Surface Mount ERJ-HP6D2941V
RES 2.94K OHM 0.5% 1/2W 0805

RES 2.94K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ0960 ERJ-HP6D2941V
Product Name Resistor, 2K94, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2940 ohms 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details