Panasonic Resistor, 294R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2940V

Description
RESISTOR, 294R, 0.5W, THICK FILM, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 294R, 0.5W, THICK FILM, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 294R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5819
Resistor, 294R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5819
RESISTOR, 294R, 0.5W, THICK FILM, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294R, 0.5W, THICK FILM, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 294R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8559
Resistor, 294R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8559
RESISTOR, 294R, 0.5W, THICK FILM, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294R, 0.5W, THICK FILM, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5819
Product Name Resistor, 294R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details