Panasonic Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D28R0V

Description
RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5811
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5811
RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5810
Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5810
RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 28R, 0.5W, THICK FILM, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5811
Product Name Resistor, 28R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details