Panasonic Chip Resistor - Surface Mount ERJ-HP6D2872V

Description
RES 28.7K OHM 0.5% 1/2W 0805
Datasheet
Description
RES 28.7K OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D2872V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D2872V
Chip Resistor - Surface Mount ERJ-HP6D2872V
RES 28.7K OHM 0.5% 1/2W 0805

RES 28.7K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8556
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8556
RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0959
Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0959
RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.5W, THICK FILM, 0805; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D2872V 28AJ8556
Product Name Chip Resistor - Surface Mount Resistor, 28K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 28700 ohms 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details