Panasonic Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2870V

Description
RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8554
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8554
RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0957
Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0957
RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 287R, 0.5W, THICK FILM, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8554
Product Name Resistor, 287R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details