Panasonic Resistor, 28K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2802V

Description
RESISTOR, 28K, 0.5W, THICK FILM, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28K, 0.5W, THICK FILM, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5815 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5815
Resistor, 28K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5815
RESISTOR, 28K, 0.5W, THICK FILM, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K, 0.5W, THICK FILM, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0956 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0956
Resistor, 28K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0956
RESISTOR, 28K, 0.5W, THICK FILM, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K, 0.5W, THICK FILM, 0805; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5815
Product Name Resistor, 28K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details