Panasonic Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2702V

Description
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5803
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5803
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5802
Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5802
RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 27K, 0.5W, THICK FILM, 0805; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5803
Product Name Resistor, 27K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details