Panasonic Resistor, 26R1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D26R1V

Description
RESISTOR, 26R1, 0.5W, THICK FILM, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26R1, 0.5W, THICK FILM, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5795
Resistor, 26R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5795
RESISTOR, 26R1, 0.5W, THICK FILM, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26R1, 0.5W, THICK FILM, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5794
Resistor, 26R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5794
RESISTOR, 26R1, 0.5W, THICK FILM, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26R1, 0.5W, THICK FILM, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5795
Product Name Resistor, 26R1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers