Panasonic Resistor, 261K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2613V

Description
RESISTOR, 261K, 0.5W, THICK FILM, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 261K, 0.5W, THICK FILM, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 261K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0945
Resistor, 261K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0945
RESISTOR, 261K, 0.5W, THICK FILM, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 261K, 0.5W, THICK FILM, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 261K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5797
Resistor, 261K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5797
RESISTOR, 261K, 0.5W, THICK FILM, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 261K, 0.5W, THICK FILM, 0805; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0945
Product Name Resistor, 261K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details