Panasonic Resistor, 2K61, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2611V

Description
RESISTOR, 2K61, 0.5W, THICK FILM, 0805; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K61, 0.5W, THICK FILM, 0805; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K61, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K61, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0943
Resistor, 2K61, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0943
RESISTOR, 2K61, 0.5W, THICK FILM, 0805; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K61, 0.5W, THICK FILM, 0805; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K61, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0942 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K61, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0942
Resistor, 2K61, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0942
RESISTOR, 2K61, 0.5W, THICK FILM, 0805; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K61, 0.5W, THICK FILM, 0805; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0943
Product Name Resistor, 2K61, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details