Panasonic Resistor, 2K55, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2551V

Description
RESISTOR, 2K55, 0.5W, THICK FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K55, 0.5W, THICK FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K55, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K55, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5791
Resistor, 2K55, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5791
RESISTOR, 2K55, 0.5W, THICK FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K55, 0.5W, THICK FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K55, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8540 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K55, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8540
Resistor, 2K55, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8540
RESISTOR, 2K55, 0.5W, THICK FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K55, 0.5W, THICK FILM, 0805; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5791
Product Name Resistor, 2K55, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details