Panasonic Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D24R9V

Description
RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8529
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8529
RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0931
Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0931
RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24R9, 0.5W, THICK FILM, 0805; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8529
Product Name Resistor, 24R9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details