Panasonic Resistor, 24R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D24R0V

Description
RESISTOR, 24R, 0.5W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24R, 0.5W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8527
Resistor, 24R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8527
RESISTOR, 24R, 0.5W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 24R, 0.5W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5779
Resistor, 24R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5779
RESISTOR, 24R, 0.5W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 24R, 0.5W, THICK FILM, 0805; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8527
Product Name Resistor, 24R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details