Panasonic Resistor, 24K9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2492V

Description
RESISTOR, 24K9, 0.5W, THICK FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24K9, 0.5W, THICK FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5789
Resistor, 24K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5789
RESISTOR, 24K9, 0.5W, THICK FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24K9, 0.5W, THICK FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5788
Resistor, 24K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5788
RESISTOR, 24K9, 0.5W, THICK FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24K9, 0.5W, THICK FILM, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5789
Product Name Resistor, 24K9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details