Panasonic Resistor, 2K43, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2431V

Description
RESISTOR, 2K43, 0.5W, THICK FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K43, 0.5W, THICK FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K43, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K43, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8532
Resistor, 2K43, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8532
RESISTOR, 2K43, 0.5W, THICK FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K43, 0.5W, THICK FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K43, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K43, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5785
Resistor, 2K43, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5785
RESISTOR, 2K43, 0.5W, THICK FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K43, 0.5W, THICK FILM, 0805; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8532
Product Name Resistor, 2K43, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers